DIODE ZENER 6.8V 120MW SSSMINI2 Product overview: MAZD06800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 120MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 120MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZD06800L can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 882727-MAZD06800L
Features: Zener Diode 6.8 V 120 mW ±6% Surface Mount SSSMini2-F2
Package: Reel - TR
Package: 2-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAZD06V8
Categories: Discrete Semiconductor Products
Case / Package: SSSMini2-F2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MAZD06800LTR, MAZD06800LCT, MAZD06800LDKR
DIODE ZENER 6.8V 120MW SSSMINI2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MAZD06800L | 882727-MAZD06800L | MAZD06800L |
| Product Name | 6.8V 120MW Zener Diode | Diodes - Zener - Single - MAZD06800L | Discrete Semiconductor Products - Diodes - Zener |
| Package | Cut Tape | SSSMini2-F2 | SSSMini2-F2 |
| RoHS Compliant | RoHS | ||
| VZ | 6.8 volts | 6.8 volts | |
| ZZT | 20 ohms | 20 ohms |