Panasonic 6.2V 120MW Zener Diode MAZD062G0L

Description
DIODE ZENER 6.2V 120MW SSSMINI2 Product overview: MAZD062G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 120MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 120MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZD062G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 120MW SSSMINI2 Product overview: MAZD062G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 120MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 120MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZD062G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 120MW Zener Diode - 287-MAZD062G0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 120MW Zener Diode
287-MAZD062G0L
6.2V 120MW Zener Diode 287-MAZD062G0L
DIODE ZENER 6.2V 120MW SSSMINI2 Product overview: MAZD062G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 120MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 120MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZD062G0L can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 120MW SSSMINI2 Product overview: MAZD062G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 120MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 120MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZD062G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZD062G0L - 044219-MAZD062G0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZD062G0L
044219-MAZD062G0L
Diodes - Zener - Single - MAZD062G0L 044219-MAZD062G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 044219-MAZD062G0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSSMini2-F3 Maximum Power Dissipation: 120mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 044219-MAZD062G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini2-F3
Maximum Power Dissipation: 120mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZD062G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZD062G0L
Discrete Semiconductor Products - Diodes - Zener MAZD062G0L
DIODE ZENER 6.2V 120MW SSSMINI2

DIODE ZENER 6.2V 120MW SSSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZD062G0L 044219-MAZD062G0L MAZD062G0L
Product Name 6.2V 120MW Zener Diode Diodes - Zener - Single - MAZD062G0L Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSSMini2-F3 SSSMini2-F3
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Voltage Nom Nexperia - 15AC2233 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
PD 425 milliwatts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details