Panasonic 6.2V 0.12W Zener Diode MAZD06200L

Description
Zener Diode, 6.2V V(Z), 6.45%, 0.12W, Silicon, Unidirectional, ROHS COMPLIANT, SSSMINI2-F2, 2 PIN Product overview: MAZD06200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.12W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.12W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZD06200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.2V V(Z), 6.45%, 0.12W, Silicon, Unidirectional, ROHS COMPLIANT, SSSMINI2-F2, 2 PIN Product overview: MAZD06200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.12W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.12W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZD06200L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 0.12W Zener Diode - 287-MAZD06200L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.12W Zener Diode
287-MAZD06200L
6.2V 0.12W Zener Diode 287-MAZD06200L
Zener Diode, 6.2V V(Z), 6.45%, 0.12W, Silicon, Unidirectional, ROHS COMPLIANT, SSSMINI2-F2, 2 PIN Product overview: MAZD06200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.12W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.12W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZD06200L can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 6.45%, 0.12W, Silicon, Unidirectional, ROHS COMPLIANT, SSSMINI2-F2, 2 PIN Product overview: MAZD06200L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.12W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.12W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZD06200L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZD06200L - 022341-MAZD06200L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZD06200L
022341-MAZD06200L
Diodes - Zener - Single - MAZD06200L 022341-MAZD06200L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 022341-MAZD06200L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSSMini2-F2 Maximum Power Dissipation: 120mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 022341-MAZD06200L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini2-F2
Maximum Power Dissipation: 120mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZD06200L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZD06200L
Discrete Semiconductor Products - Diodes - Zener MAZD06200L
DIODE ZENER 6.2V 120MW SSSMINI2

DIODE ZENER 6.2V 120MW SSSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZD06200L 022341-MAZD06200L MAZD06200L
Product Name 6.2V 0.12W Zener Diode Diodes - Zener - Single - MAZD06200L Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSSMini2-F2 SSSMini2-F2
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data