Panasonic 27V 0.15W Zener Diode MAZ8270GML

Description
Zener Diode, 27V V(Z), 2.59%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8270GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8270GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 27V V(Z), 2.59%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8270GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8270GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 0.15W Zener Diode - 287-MAZ8270GML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 0.15W Zener Diode
287-MAZ8270GML
27V 0.15W Zener Diode 287-MAZ8270GML
Zener Diode, 27V V(Z), 2.59%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8270GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8270GML can be used for catalog matching and distributor lookup.

Zener Diode, 27V V(Z), 2.59%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8270GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8270GML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ8270GML - 925774-MAZ8270GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ8270GML
925774-MAZ8270GML
Diodes - Zener - Single - MAZ8270GML 925774-MAZ8270GML
Manufacturer: Panasonic Win Source Part Number: 925774-MAZ8270GML Features: Zener Diode 27 V 150 mW ±7% Surface Mount SMini2-F3 Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MAZ827 Categories: Discrete Semiconductor Products Case / Package: SMini2-F3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: MAZ8270GMLDKR, MAZ8270GMLTR, MAZ8270GMLCT

Manufacturer: Panasonic
Win Source Part Number: 925774-MAZ8270GML
Features: Zener Diode 27 V 150 mW ±7% Surface Mount SMini2-F3
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAZ827
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MAZ8270GMLDKR, MAZ8270GMLTR, MAZ8270GMLCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ8270GML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ8270GML
Discrete Semiconductor Products - Diodes - Zener MAZ8270GML
DIODE ZENER 27V 150MW SMINI2

DIODE ZENER 27V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ8270GML 925774-MAZ8270GML MAZ8270GML
Product Name 27V 0.15W Zener Diode Diodes - Zener - Single - MAZ8270GML Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
PD 0.1500 milliwatts
Package SMini2-F3 SMini2-F3
Life Cycle Stage Removed; Obsolete
Unlock Full Specs
to access all available technical data