Panasonic 26V 0.15W Zener Diode MAZ8270GLL

Description
Zener Diode, 26V V(Z), 2.69%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8270GLL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 26V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 26V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8270GLL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 26V V(Z), 2.69%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8270GLL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 26V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 26V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8270GLL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26V 0.15W Zener Diode - 287-MAZ8270GLL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26V 0.15W Zener Diode
287-MAZ8270GLL
26V 0.15W Zener Diode 287-MAZ8270GLL
Zener Diode, 26V V(Z), 2.69%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8270GLL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 26V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 26V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8270GLL can be used for catalog matching and distributor lookup.

Zener Diode, 26V V(Z), 2.69%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8270GLL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 26V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 26V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8270GLL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1075906-MAZ8270GLL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1075906-MAZ8270GLL
Discrete Semiconductor Products - Diodes - Zener - Single 1075906-MAZ8270GLL
Win Source Part Number: 1075906-MAZ8270GLL Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±7% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 21 V Voltage - Zener (Nom) (Vz): 27 V Impedance (Max) (Zzt): 120 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SMini2-F3 Alternative Parts (Cross-Reference): BZX84C27-7-F; BZT52C27-7-F; MMSZ5254B-7-F; TZMC27-GS08; BZX84C27-E3-08; MMSZ4711-E3-08; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: MAZ8270GLLDKR,MAZ827 0GLLTR,MAZ8270GLLCT Base Product Number: MAZ827 Product Status: Obsolete

Win Source Part Number: 1075906-MAZ8270GLL
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±7%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 21 V
Voltage - Zener (Nom) (Vz): 27 V
Impedance (Max) (Zzt): 120 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SMini2-F3
Alternative Parts (Cross-Reference): BZX84C27-7-F; BZT52C27-7-F; MMSZ5254B-7-F; TZMC27-GS08; BZX84C27-E3-08; MMSZ4711-E3-08;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: MAZ8270GLLDKR,MAZ8270GLLTR,MAZ8270GLLCT
Base Product Number: MAZ827
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ8270GLL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MAZ8270GLL
Discrete Semiconductor Products - Diodes - Zener MAZ8270GLL
DIODE ZENER 27V 150MW SMINI2

DIODE ZENER 27V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ8270GLL 1075906-MAZ8270GLL MAZ8270GLL
Product Name 26V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SOD-323; SC-90, SOD-323F SMini2-F3
RoHS Compliant RoHS
VZ 27 volts 27 volts 27 volts
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data