Panasonic 26V 0.15W 90A Zener Diode MAZ82700LL

Description
Zener Diode, 26V V(Z), 2.7%, 0.15W, Silicon, Unidirectional, SMINI2-F1, SC-90A, 2 PIN Product overview: MAZ82700LL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 26V, 0.15W, 90A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 26V, 0.15W, 90A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ82700LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 26V V(Z), 2.7%, 0.15W, Silicon, Unidirectional, SMINI2-F1, SC-90A, 2 PIN Product overview: MAZ82700LL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 26V, 0.15W, 90A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 26V, 0.15W, 90A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ82700LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
26V 0.15W 90A Zener Diode - 287-MAZ82700LL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26V 0.15W 90A Zener Diode
287-MAZ82700LL
26V 0.15W 90A Zener Diode 287-MAZ82700LL
Zener Diode, 26V V(Z), 2.7%, 0.15W, Silicon, Unidirectional, SMINI2-F1, SC-90A, 2 PIN Product overview: MAZ82700LL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 26V, 0.15W, 90A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 26V, 0.15W, 90A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ82700LL can be used for catalog matching and distributor lookup.

Zener Diode, 26V V(Z), 2.7%, 0.15W, Silicon, Unidirectional, SMINI2-F1, SC-90A, 2 PIN Product overview: MAZ82700LL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 26V, 0.15W, 90A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 26V, 0.15W, 90A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ82700LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ82700LL - 787298-MAZ82700LL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ82700LL
787298-MAZ82700LL
Diodes - Zener - Single - MAZ82700LL 787298-MAZ82700LL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 787298-MAZ82700LL Packaging: Reel package Package: SC-90, SOD-323F Mounting: SMD Tolerance: ±7% Power - Max: 150mW Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 27V Part Status: Obsolete(EOL) Family Name: MAZ82700L Categories: Discrete Semiconductor Products Manufacturer Package: SMini2-F1 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA Impedance (Maximum) (Zzt): 120 Ohm Alternative Parts (Cross-Reference): RD27S-T1-A; HZU27B; UDZVTE-1727B; RKZ27DKU; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 787298-MAZ82700LL
Packaging: Reel package
Package: SC-90, SOD-323F
Mounting: SMD
Tolerance: ±7%
Power - Max: 150mW
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 27V
Part Status: Obsolete(EOL)
Family Name: MAZ82700L
Categories: Discrete Semiconductor Products
Manufacturer Package: SMini2-F1
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA
Impedance (Maximum) (Zzt): 120 Ohm
Alternative Parts (Cross-Reference): RD27S-T1-A; HZU27B; UDZVTE-1727B; RKZ27DKU;
Introduction Date: March 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ82700LL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ82700LL
Discrete Semiconductor Products - Diodes - Zener MAZ82700LL
DIODE ZENER 27V 150MW SMINI2

DIODE ZENER 27V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ82700LL 787298-MAZ82700LL MAZ82700LL
Product Name 26V 0.15W 90A Zener Diode Diodes - Zener - Single - MAZ82700LL Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F1
VZ 27 volts 27 volts 27 volts
ZZT 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data