Panasonic 22V 0.15W Zener Diode MAZ8220GML

Description
Zener Diode, 22V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8220GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8220GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 22V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8220GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8220GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 0.15W Zener Diode - 287-MAZ8220GML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 0.15W Zener Diode
287-MAZ8220GML
22V 0.15W Zener Diode 287-MAZ8220GML
Zener Diode, 22V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8220GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8220GML can be used for catalog matching and distributor lookup.

Zener Diode, 22V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8220GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8220GML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ8220GML - 022339-MAZ8220GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ8220GML
022339-MAZ8220GML
Diodes - Zener - Single - MAZ8220GML 022339-MAZ8220GML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 022339-MAZ8220GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 022339-MAZ8220GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ8220GML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ8220GML
Discrete Semiconductor Products - Diodes - Zener MAZ8220GML
DIODE ZENER 22V 150MW SMINI2

DIODE ZENER 22V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ8220GML 022339-MAZ8220GML MAZ8220GML
Product Name 22V 0.15W Zener Diode Diodes - Zener - Single - MAZ8220GML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F3 SMini2-F3
RoHS Compliant RoHS
VZ 22 volts 22 volts 22 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data