Manufacturer: Panasonic Electronic Components
Win Source Part Number: 099699-MAZ8180GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Maximum Power Dissipation: 150mW
DIODE ZENER 18V 150MW SMINI2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 099699-MAZ8180GML | MAZ8180GML |
| Product Name | Diodes - Zener - Single - MAZ8180GML | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |
| Package | SMini2-F3 | SMini2-F3 |
| VZ | 18 volts | 18 volts |