Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113250-MAZ81800ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW
DIODE ZENER 18V 150MW SMINI2 Product overview: MAZ81800ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ81800ML can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 150MW SMINI2
DIODE ZENER 18V 150MW SMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 113250-MAZ81800ML | 287-MAZ81800ML | MAZ81800ML | MAZ81800ML |
| Product Name | Diodes - Zener - Single - MAZ81800ML | 18V 150MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Package | SMini2-F1 | Cut Tape | SMini2-F1 | SOD-323; SC-90, SOD-323F |
| VZ | 18 volts | 18 volts | 18 volts | 18 volts |
| ZZT | 60 ohms | 60 ohms | 60 ohms | 60 ohms |