Panasonic Diodes - Zener - Single - MAZ8150GML MAZ8150GML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097117-MAZ8150GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097117-MAZ8150GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZ8150GML - 097117-MAZ8150GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ8150GML
097117-MAZ8150GML
Diodes - Zener - Single - MAZ8150GML 097117-MAZ8150GML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097117-MAZ8150GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097117-MAZ8150GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Maximum Power Dissipation: 150mW

Buy Now Datasheet
15V 0.15W Zener Diode - 287-MAZ8150GML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.15W Zener Diode
287-MAZ8150GML
15V 0.15W Zener Diode 287-MAZ8150GML
Zener Diode, 15V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8150GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8150GML can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8150GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8150GML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ8150GML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ8150GML
Discrete Semiconductor Products - Diodes - Zener MAZ8150GML
DIODE ZENER 15V 150MW SMINI2

DIODE ZENER 15V 150MW SMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 097117-MAZ8150GML 287-MAZ8150GML MAZ8150GML
Product Name Diodes - Zener - Single - MAZ8150GML 15V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SMini2-F3 Cut Tape SMini2-F3
VZ 15 volts 15 volts 15 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data