Panasonic 13V 150MW Zener Diode MAZ81300ML

Description
DIODE ZENER 13V 150MW SMINI2 Product overview: MAZ81300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ81300ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 150MW SMINI2 Product overview: MAZ81300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ81300ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 150MW Zener Diode - 287-MAZ81300ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 150MW Zener Diode
287-MAZ81300ML
13V 150MW Zener Diode 287-MAZ81300ML
DIODE ZENER 13V 150MW SMINI2 Product overview: MAZ81300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ81300ML can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 150MW SMINI2 Product overview: MAZ81300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ81300ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ81300ML - 114029-MAZ81300ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ81300ML
114029-MAZ81300ML
Diodes - Zener - Single - MAZ81300ML 114029-MAZ81300ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114029-MAZ81300ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114029-MAZ81300ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ81300ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ81300ML
Discrete Semiconductor Products - Diodes - Zener MAZ81300ML
DIODE ZENER 13V 150MW SMINI2

DIODE ZENER 13V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ81300ML 114029-MAZ81300ML MAZ81300ML
Product Name 13V 150MW Zener Diode Diodes - Zener - Single - MAZ81300ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F1 SMini2-F1
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
ZZT 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data