Panasonic 11V 150MW Zener Diode MAZ81100ML

Description
DIODE ZENER 11V 150MW SMINI2 Product overview: MAZ81100ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ81100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 11V 150MW SMINI2 Product overview: MAZ81100ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ81100ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
11V 150MW Zener Diode - 287-MAZ81100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 150MW Zener Diode
287-MAZ81100ML
11V 150MW Zener Diode 287-MAZ81100ML
DIODE ZENER 11V 150MW SMINI2 Product overview: MAZ81100ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ81100ML can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 150MW SMINI2 Product overview: MAZ81100ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ81100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ81100ML - 787297-MAZ81100ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ81100ML
787297-MAZ81100ML
Diodes - Zener - Single - MAZ81100ML 787297-MAZ81100ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 787297-MAZ81100ML Packaging: Reel package Package: SC-90, SOD-323F Mounting: SMD Tolerance: ±5% Power - Max: 150mW Current - Reverse Leakage @ Vr: 50nA @ 8V Voltage - Zener (Nom) (Vz): 11V Part Status: Obsolete(EOL) Family Name: MAZ81100M Categories: Discrete Semiconductor Products Manufacturer Package: SMini2-F1 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA Impedance (Maximum) (Zzt): 30 Ohm Alternative Parts (Cross-Reference): RD11S-A; RD11SB; CMDZ4698; CMDZ11L BK Lead Free; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 787297-MAZ81100ML
Packaging: Reel package
Package: SC-90, SOD-323F
Mounting: SMD
Tolerance: ±5%
Power - Max: 150mW
Current - Reverse Leakage @ Vr: 50nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Part Status: Obsolete(EOL)
Family Name: MAZ81100M
Categories: Discrete Semiconductor Products
Manufacturer Package: SMini2-F1
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA
Impedance (Maximum) (Zzt): 30 Ohm
Alternative Parts (Cross-Reference): RD11S-A; RD11SB; CMDZ4698; CMDZ11L BK Lead Free;
Introduction Date: March 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ81100ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ81100ML
Discrete Semiconductor Products - Diodes - Zener MAZ81100ML
DIODE ZENER 11V 150MW SMINI2

DIODE ZENER 11V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ81100ML 787297-MAZ81100ML MAZ81100ML
Product Name 11V 150MW Zener Diode Diodes - Zener - Single - MAZ81100ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F1
RoHS Compliant RoHS
VZ 11 volts 11 volts 11 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data