Panasonic Diodes - Zener - Single - MAZ80680ML MAZ80680ML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 107329-MAZ80680ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 107329-MAZ80680ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZ80680ML - 107329-MAZ80680ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ80680ML
107329-MAZ80680ML
Diodes - Zener - Single - MAZ80680ML 107329-MAZ80680ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 107329-MAZ80680ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 107329-MAZ80680ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
6.8V 150MW Zener Diode - 287-MAZ80680ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 150MW Zener Diode
287-MAZ80680ML
6.8V 150MW Zener Diode 287-MAZ80680ML
DIODE ZENER 6.8V 150MW SMINI2 Product overview: MAZ80680ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80680ML can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 150MW SMINI2 Product overview: MAZ80680ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80680ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ80680ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ80680ML
Discrete Semiconductor Products - Diodes - Zener MAZ80680ML
DIODE ZENER 6.8V 150MW SMINI2

DIODE ZENER 6.8V 150MW SMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 107329-MAZ80680ML 287-MAZ80680ML MAZ80680ML
Product Name Diodes - Zener - Single - MAZ80680ML 6.8V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SMini2-F1 Cut Tape SMini2-F1
VZ 6.8 volts 6.8 volts 6.8 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data