Panasonic Diodes - Zener - Single - MAZ8062GML MAZ8062GML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106453-MAZ8062GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106453-MAZ8062GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZ8062GML - 106453-MAZ8062GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ8062GML
106453-MAZ8062GML
Diodes - Zener - Single - MAZ8062GML 106453-MAZ8062GML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106453-MAZ8062GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106453-MAZ8062GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ8062GML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ8062GML
Discrete Semiconductor Products - Diodes - Zener MAZ8062GML
DIODE ZENER 6.2V 150MW SMINI2

DIODE ZENER 6.2V 150MW SMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 106453-MAZ8062GML MAZ8062GML
Product Name Diodes - Zener - Single - MAZ8062GML Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SMini2-F3 SMini2-F3
VZ 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B5V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4467 - Micross Components, Inc.
Specs
IR 0.2000 mA
View Details
Zener Diodes - 1219426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details