Manufacturer: Panasonic Electronic Components
Win Source Part Number: 099112-MAZ8056GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Maximum Power Dissipation: 150mW
DIODE ZENER 5.6V 150MW SMINI2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 099112-MAZ8056GML | MAZ8056GML |
| Product Name | Diodes - Zener - Single - MAZ8056GML | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |
| Package | SMini2-F3 | SMini2-F3 |
| VZ | 5.6 volts | 5.6 volts |