Panasonic 5.6V 150MW Zener Diode MAZ80560ML

Description
DIODE ZENER 5.6V 150MW SMINI2 Product overview: MAZ80560ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80560ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 150MW SMINI2 Product overview: MAZ80560ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80560ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 150MW Zener Diode - 287-MAZ80560ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 150MW Zener Diode
287-MAZ80560ML
5.6V 150MW Zener Diode 287-MAZ80560ML
DIODE ZENER 5.6V 150MW SMINI2 Product overview: MAZ80560ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80560ML can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 150MW SMINI2 Product overview: MAZ80560ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80560ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ80560ML - 097619-MAZ80560ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ80560ML
097619-MAZ80560ML
Diodes - Zener - Single - MAZ80560ML 097619-MAZ80560ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097619-MAZ80560ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Family Name: MAZ80560M Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): CMDZ5V6; CMDZ5V6 TR Lead Free; CMDZ5V6 BK PBFREE; CMDZ5V6 TR PBFREE; Introduction Date: March 16, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097619-MAZ80560ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Family Name: MAZ80560M
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): CMDZ5V6; CMDZ5V6 TR Lead Free; CMDZ5V6 BK PBFREE; CMDZ5V6 TR PBFREE;
Introduction Date: March 16, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ80560ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ80560ML
Discrete Semiconductor Products - Diodes - Zener MAZ80560ML
DIODE ZENER 5.6V 150MW SMINI2

DIODE ZENER 5.6V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ80560ML 097619-MAZ80560ML MAZ80560ML
Product Name 5.6V 150MW Zener Diode Diodes - Zener - Single - MAZ80560ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F1 SMini2-F1
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C24,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers