Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102052-MAZ8051GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Maximum Power Dissipation: 150mW
DIODE ZENER 5.1V 150MW SMINI2
DIODE ZENER 5.1V 150MW SMINI2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 102052-MAZ8051GML | MAZ8051GML | MAZ8051GML |
| Product Name | Diodes - Zener - Single - MAZ8051GML | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | SMini2-F3 | SMini2-F3 | SOD-323; SC-90, SOD-323F |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts |