Panasonic 4.3V 150MW Zener Diode MAZ80430ML

Description
DIODE ZENER 4.3V 150MW SMINI2 Product overview: MAZ80430ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80430ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.3V 150MW SMINI2 Product overview: MAZ80430ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80430ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.3V 150MW Zener Diode - 287-MAZ80430ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 150MW Zener Diode
287-MAZ80430ML
4.3V 150MW Zener Diode 287-MAZ80430ML
DIODE ZENER 4.3V 150MW SMINI2 Product overview: MAZ80430ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80430ML can be used for catalog matching and distributor lookup.

DIODE ZENER 4.3V 150MW SMINI2 Product overview: MAZ80430ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80430ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ80430ML - 925773-MAZ80430ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ80430ML
925773-MAZ80430ML
Diodes - Zener - Single - MAZ80430ML 925773-MAZ80430ML
Manufacturer: Panasonic Win Source Part Number: 925773-MAZ80430ML Features: Zener Diode 4.3 V 150 mW ±7% Surface Mount SMini2-F1 Package: SC-90, SOD-323F Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MAZ804V3 Categories: Discrete Semiconductor Products Case / Package: SMini2-F1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: MA8043TR, MA8043CT-ND, MAZ80430MLCT, MAZ80430MLTR, MA8043-(TX), MA8043CT, MA8043, MAZ80430MLTR-NDR, MA8043-TX, MA8043TR-ND, MAZ80430MLCT-NDR, MAZ80430MLDKR

Manufacturer: Panasonic
Win Source Part Number: 925773-MAZ80430ML
Features: Zener Diode 4.3 V 150 mW ±7% Surface Mount SMini2-F1
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAZ804V3
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MA8043TR, MA8043CT-ND, MAZ80430MLCT, MAZ80430MLTR, MA8043-(TX), MA8043CT, MA8043, MAZ80430MLTR-NDR, MA8043-TX, MA8043TR-ND, MAZ80430MLCT-NDR, MAZ80430MLDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ80430ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ80430ML
Discrete Semiconductor Products - Diodes - Zener MAZ80430ML
DIODE ZENER 4.3V 150MW SMINI2

DIODE ZENER 4.3V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ80430ML 925773-MAZ80430ML MAZ80430ML
Product Name 4.3V 150MW Zener Diode Diodes - Zener - Single - MAZ80430ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F1 SMini2-F1
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts
ZZT 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1220917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4736A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers