Panasonic 3.9V 150MW Zener Diode MAZ80390HL

Description
DIODE ZENER 3.9V 150MW SMINI2 Product overview: MAZ80390HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80390HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 3.9V 150MW SMINI2 Product overview: MAZ80390HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80390HL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.9V 150MW Zener Diode - 287-MAZ80390HL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9V 150MW Zener Diode
287-MAZ80390HL
3.9V 150MW Zener Diode 287-MAZ80390HL
DIODE ZENER 3.9V 150MW SMINI2 Product overview: MAZ80390HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80390HL can be used for catalog matching and distributor lookup.

DIODE ZENER 3.9V 150MW SMINI2 Product overview: MAZ80390HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ80390HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ80390HL - 1065578-MAZ80390HL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ80390HL
1065578-MAZ80390HL
Diodes - Zener - Single - MAZ80390HL 1065578-MAZ80390HL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065578-MAZ80390HL Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F1 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065578-MAZ80390HL
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ80390HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ80390HL
Discrete Semiconductor Products - Diodes - Zener MAZ80390HL
DIODE ZENER 3.9V 150MW SMINI2

DIODE ZENER 3.9V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ80390HL 1065578-MAZ80390HL MAZ80390HL
Product Name 3.9V 150MW Zener Diode Diodes - Zener - Single - MAZ80390HL Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F1 SMini2-F1
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data