Panasonic 3.4V 0.15W Zener Diode MAZ8033GHL

Description
Zener Diode, 3.4V V(Z), 3.7%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8033GHL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.4V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.4V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8033GHL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 3.4V V(Z), 3.7%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8033GHL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.4V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.4V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8033GHL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.4V 0.15W Zener Diode - 287-MAZ8033GHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.4V 0.15W Zener Diode
287-MAZ8033GHL
3.4V 0.15W Zener Diode 287-MAZ8033GHL
Zener Diode, 3.4V V(Z), 3.7%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8033GHL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.4V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.4V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8033GHL can be used for catalog matching and distributor lookup.

Zener Diode, 3.4V V(Z), 3.7%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8033GHL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.4V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.4V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8033GHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ8033GHL - 113717-MAZ8033GHL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ8033GHL
113717-MAZ8033GHL
Diodes - Zener - Single - MAZ8033GHL 113717-MAZ8033GHL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 113717-MAZ8033GHL Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SMini2-F3 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 113717-MAZ8033GHL
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F3
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ8033GHL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ8033GHL
Discrete Semiconductor Products - Diodes - Zener MAZ8033GHL
DIODE ZENER 3.3V 150MW SMINI2

DIODE ZENER 3.3V 150MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ8033GHL 113717-MAZ8033GHL MAZ8033GHL
Product Name 3.4V 0.15W Zener Diode Diodes - Zener - Single - MAZ8033GHL Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SMini2-F3 SMini2-F3
RoHS Compliant RoHS
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data