Manufacturer: Panasonic
Win Source Part Number: 882716-MAZ8024G0L
Features: Zener Diode 2.4 V 150 mW ±7% Surface Mount SMini2-F3
Package: Reel - TR
Package: SC-90, SOD-323F
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAZ802V4
Categories: Discrete Semiconductor Products
Case / Package: SMini2-F3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MAZ8024G0LCT, MAZ8024G0LTR, MAZ8024G0LDKR
Zener Diode, 2.4V V(Z), 6.56%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI2-F3, 2 PIN Product overview: MAZ8024G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ8024G0L can be used for catalog matching and distributor lookup.
DIODE ZENER 2.4V 150MW SMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 882716-MAZ8024G0L | 287-MAZ8024G0L | MAZ8024G0L |
| Product Name | Diodes - Zener - Single - MAZ8024G0L | 2.4V 0.15W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | SMini2-F3 | Cut Tape | SMini2-F3 |
| RoHS Compliant | RoHS | ||
| VZ | 2.4 volts | 2.4 volts | |
| ZZT | 100 ohms | 100 ohms |