Manufacturer: Panasonic Electronic Components
Win Source Part Number: 115290-MAZ802400L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 120μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SMini2-F1
Maximum Power Dissipation: 150mW
DIODE ZENER 2.4V 150MW SMINI2 Product overview: MAZ802400L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ802400L can be used for catalog matching and distributor lookup.
DIODE ZENER 2.4V 150MW SMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 115290-MAZ802400L | 287-MAZ802400L | MAZ802400L |
| Product Name | Diodes - Zener - Single - MAZ802400L | 2.4V 150MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |
| Package | SMini2-F1 | Cut Tape | SMini2-F1 |
| VZ | 2.4 volts | 2.4 volts | 2.4 volts |
| ZZT | 100 ohms | 100 ohms | 100 ohms |