Panasonic 2.4V 370MW Zener Diode MAZ40240LF

Description
Diode Zener 2.4V 370MW DO-34 Product overview: MAZ40240LF from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ40240LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener 2.4V 370MW DO-34 Product overview: MAZ40240LF from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ40240LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4V 370MW Zener Diode - 287-MAZ40240LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.4V 370MW Zener Diode
287-MAZ40240LF
2.4V 370MW Zener Diode 287-MAZ40240LF
Diode Zener 2.4V 370MW DO-34 Product overview: MAZ40240LF from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ40240LF can be used for catalog matching and distributor lookup.

Diode Zener 2.4V 370MW DO-34 Product overview: MAZ40240LF from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 370MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 370MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ40240LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1075908-MAZ40240LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1075908-MAZ40240LF
Discrete Semiconductor Products - Diodes - Zener - Single 1075908-MAZ40240LF
Win Source Part Number: 1075908-MAZ40240LF Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 Tolerance: ±8% Power - Max: 370 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 120 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.4 V Impedance (Max) (Zzt): 100 Ohms Mounting Type: Through Hole Package / Case: DO-204AG, DO-34, Axial Supplier Device Package: DO34-A2 Alternative Parts (Cross-Reference): BZX79C2V4; BZX79C2V7; TZX2V4B-TR; TZX2V4A-TR; TZX2V4A-TAP; BZX79C2V4-T50A; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: MAZ40240LFTB,MAZ4024 0LFCT Base Product Number: MAZ4024 Product Status: Obsolete

Win Source Part Number: 1075908-MAZ40240LF
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
Tolerance: ±8%
Power - Max: 370 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 120 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.4 V
Impedance (Max) (Zzt): 100 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AG, DO-34, Axial
Supplier Device Package: DO34-A2
Alternative Parts (Cross-Reference): BZX79C2V4; BZX79C2V7; TZX2V4B-TR; TZX2V4A-TR; TZX2V4A-TAP; BZX79C2V4-T50A;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: MAZ40240LFTB,MAZ40240LFCT
Base Product Number: MAZ4024
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ40240LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ40240LF
Discrete Semiconductor Products - Diodes - Zener MAZ40240LF
DIODE ZENER 2.4V 370MW DO34

DIODE ZENER 2.4V 370MW DO34

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ40240LF 1075908-MAZ40240LF MAZ40240LF
Product Name 2.4V 370MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape DO-204AG, DO-34, Axial DO34-A2
RoHS Compliant RoHS
VZ 2.4 volts 2.4 volts 2.4 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513718P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4478US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-B15-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers