Panasonic 33V 200MW Zener Diode MAZ33300ML

Description
DIODE ZENER 33V 200MW MINI3 Product overview: MAZ33300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ33300ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 33V 200MW MINI3 Product overview: MAZ33300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ33300ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33V 200MW Zener Diode
287-MAZ33300ML
33V 200MW Zener Diode 287-MAZ33300ML
DIODE ZENER 33V 200MW MINI3 Product overview: MAZ33300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ33300ML can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 200MW MINI3 Product overview: MAZ33300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ33300ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1075902-MAZ33300ML - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1075902-MAZ33300ML
Discrete Semiconductor Products - Diodes - Zener - Single 1075902-MAZ33300ML
Win Source Part Number: 1075902-MAZ33300ML Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 23 V Voltage - Zener (Nom) (Vz): 33 V Impedance (Max) (Zzt): 80 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G1 Alternative Parts (Cross-Reference): AZ23C24-E3-08; AZ23C30-G3-08; AZ23C24-G3-08; MMBZ5259BLT1; SZBZX84C36LT3G; BZX84C24LT1; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: MA3330,MAZ33300MLDKR ,MAZ33300MLCT,MAZ333 00MLTR-NDR,MA3330-TX ,MA3330CT-ND,MA3330T R-ND,MAZ33300MLDKR-N DR,MA3330TR,MAZ33300 MLTR,MA3330-(TX),MAZ 33300MLCT-NDR,MA3330 CT Base Product Number: MAZ333 Product Status: Obsolete

Win Source Part Number: 1075902-MAZ33300ML
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 23 V
Voltage - Zener (Nom) (Vz): 33 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Mini3-G1
Alternative Parts (Cross-Reference): AZ23C24-E3-08; AZ23C30-G3-08; AZ23C24-G3-08; MMBZ5259BLT1; SZBZX84C36LT3G; BZX84C24LT1;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: MA3330,MAZ33300MLDKR,MAZ33300MLCT,MAZ33300MLTR-NDR,MA3330-TX,MA3330CT-ND,MA3330TR-ND,MAZ33300MLDKR-NDR,MA3330TR,MAZ33300MLTR,MA3330-(TX),MAZ33300MLCT-NDR,MA3330CT
Base Product Number: MAZ333
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ33300ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ33300ML
Discrete Semiconductor Products - Diodes - Zener MAZ33300ML
DIODE ZENER 33V 200MW MINI3

DIODE ZENER 33V 200MW MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ33300ML 1075902-MAZ33300ML MAZ33300ML
Product Name 33V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape TO-236-3, SC-59, SOT-23-3 Mini3-G1
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data