Panasonic 30V 200MW Zener Diode MAZ33000ML

Description
Zener Diode, 30V , 200MW, MAZ3300 Product overview: MAZ33000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ33000ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 30V , 200MW, MAZ3300 Product overview: MAZ33000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ33000ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
30V 200MW Zener Diode
287-MAZ33000ML
30V 200MW Zener Diode 287-MAZ33000ML
Zener Diode, 30V , 200MW, MAZ3300 Product overview: MAZ33000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ33000ML can be used for catalog matching and distributor lookup.

Zener Diode, 30V , 200MW, MAZ3300 Product overview: MAZ33000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ33000ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ33000ML - 1072031-MAZ33000ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ33000ML
1072031-MAZ33000ML
Diodes - Zener - Single - MAZ33000ML 1072031-MAZ33000ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1072031-MAZ33000ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±7% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 21V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1072031-MAZ33000ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±7%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 21V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ33000ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ33000ML
Discrete Semiconductor Products - Diodes - Zener MAZ33000ML
DIODE ZENER 30V 200MW MINI3

DIODE ZENER 30V 200MW MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ33000ML 1072031-MAZ33000ML MAZ33000ML
Product Name 30V 200MW Zener Diode Diodes - Zener - Single - MAZ33000ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape Mini3-G1 Mini3-G1
RoHS Compliant RoHS
VZ 30 volts 30 volts 30 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data