Panasonic Diodes - Zener - Single - MAZ32200ML MAZ32200ML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 022336-MAZ32200ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 15V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 022336-MAZ32200ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 15V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZ32200ML - 022336-MAZ32200ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ32200ML
022336-MAZ32200ML
Diodes - Zener - Single - MAZ32200ML 022336-MAZ32200ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 022336-MAZ32200ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 15V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 55 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 022336-MAZ32200ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 15V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 55 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
22V 200MW Zener Diode
287-MAZ32200ML
22V 200MW Zener Diode 287-MAZ32200ML
DIODE ZENER 22V 200MW MINI3 Product overview: MAZ32200ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ32200ML can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 200MW MINI3 Product overview: MAZ32200ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ32200ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ32200ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ32200ML
Discrete Semiconductor Products - Diodes - Zener MAZ32200ML
DIODE ZENER 22V 200MW MINI3

DIODE ZENER 22V 200MW MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 022336-MAZ32200ML 287-MAZ32200ML MAZ32200ML
Product Name Diodes - Zener - Single - MAZ32200ML 22V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package Mini3-G1 Cut Tape Mini3-G1
VZ 22 volts 22 volts 22 volts
ZZT 55 ohms 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4468US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Discrete Semiconductor Products - Diodes - Zener - BZT52-B10115 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
Package SOD-123; SOD-123
VZ 10 volts
View Details