Panasonic 20V 200MW Zener Diode MAZ32000ML

Description
DIODE ZENER 20V 200MW MINI3 Product overview: MAZ32000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ32000ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 20V 200MW MINI3 Product overview: MAZ32000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ32000ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 200MW Zener Diode
287-MAZ32000ML
20V 200MW Zener Diode 287-MAZ32000ML
DIODE ZENER 20V 200MW MINI3 Product overview: MAZ32000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ32000ML can be used for catalog matching and distributor lookup.

DIODE ZENER 20V 200MW MINI3 Product overview: MAZ32000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ32000ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ32000ML - 787296-MAZ32000ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ32000ML
787296-MAZ32000ML
Diodes - Zener - Single - MAZ32000ML 787296-MAZ32000ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 787296-MAZ32000ML Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±6% Power - Max: 200mW Current - Reverse Leakage @ Vr: 50nA @ 14V Voltage - Zener (Nom) (Vz): 20V Part Status: Obsolete(EOL) Family Name: MAZ32000M Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 55 Ohm Alternative Parts (Cross-Reference): BZX84-C20/G; BZX84-B20; BZX84-C20,235; BZX84-B20,235; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 787296-MAZ32000ML
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±6%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 50nA @ 14V
Voltage - Zener (Nom) (Vz): 20V
Part Status: Obsolete(EOL)
Family Name: MAZ32000M
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini3-G1
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 55 Ohm
Alternative Parts (Cross-Reference): BZX84-C20/G; BZX84-B20; BZX84-C20,235; BZX84-B20,235;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ32000ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ32000ML
Discrete Semiconductor Products - Diodes - Zener MAZ32000ML
DIODE ZENER 20V 200MW MINI3

DIODE ZENER 20V 200MW MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ32000ML 787296-MAZ32000ML MAZ32000ML
Product Name 20V 200MW Zener Diode Diodes - Zener - Single - MAZ32000ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape Mini3-G1
RoHS Compliant RoHS
VZ 20 volts 20 volts 20 volts
ZZT 55 ohms 55 ohms 55 ohms
Unlock Full Specs
to access all available technical data