Panasonic Discrete Semiconductor Products - Diodes - Zener - Single MAZ31500LL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1324493-MAZ31500LL Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 10 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: Mini3-G1 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8541.10.0050 Other Part Number: MAZ31500LLDKR,Q16788 55,MAZ31500LLTR,MAZ3 1500LLCT,MAZ31500LL- ND Base Product Number: MAZ315 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1324493-MAZ31500LL Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 10 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: Mini3-G1 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8541.10.0050 Other Part Number: MAZ31500LLDKR,Q16788 55,MAZ31500LLTR,MAZ3 1500LLCT,MAZ31500LL- ND Base Product Number: MAZ315 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1324493-MAZ31500LL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324493-MAZ31500LL
Discrete Semiconductor Products - Diodes - Zener - Single 1324493-MAZ31500LL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1324493-MAZ31500LL Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±6% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 10 V Voltage - Zener (Nom) (Vz): 15 V Impedance (Max) (Zzt): 30 Ohms Supplier Device Package: Mini3-G1 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 HTSUS: 8541.10.0050 Other Part Number: MAZ31500LLDKR,Q16788 55,MAZ31500LLTR,MAZ3 1500LLCT,MAZ31500LL- ND Base Product Number: MAZ315 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1324493-MAZ31500LL
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±6%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 10 V
Voltage - Zener (Nom) (Vz): 15 V
Impedance (Max) (Zzt): 30 Ohms
Supplier Device Package: Mini3-G1
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 74
HTSUS: 8541.10.0050
Other Part Number: MAZ31500LLDKR,Q1678855,MAZ31500LLTR,MAZ31500LLCT,MAZ31500LL-ND
Base Product Number: MAZ315
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
15V 200MW Zener Diode
287-MAZ31500LL
15V 200MW Zener Diode 287-MAZ31500LL
DIODE ZENER 15V 200MW MINI3 Product overview: MAZ31500LL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31500LL can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 200MW MINI3 Product overview: MAZ31500LL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31500LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ31500LL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MAZ31500LL
Discrete Semiconductor Products - Diodes - Zener MAZ31500LL
DIODE ZENER 15V 200MW MINI3

DIODE ZENER 15V 200MW MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1324493-MAZ31500LL 287-MAZ31500LL MAZ31500LL
Product Name Discrete Semiconductor Products - Diodes - Zener - Single 15V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package TO-236-3, SC-59, SOT-23-3; SC-59 Cut Tape Mini3-G1
VZ 15 volts 15 volts 15 volts
ZZT 30 ohms 30 ohms 30 ohms
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1219533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4483 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-B27,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers