Panasonic 14V 200MW Zener Diode MAZ31400ML

Description
DIODE ZENER 14V 200MW MINI3 Product overview: MAZ31400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31400ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 14V 200MW MINI3 Product overview: MAZ31400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31400ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
14V 200MW Zener Diode
287-MAZ31400ML
14V 200MW Zener Diode 287-MAZ31400ML
DIODE ZENER 14V 200MW MINI3 Product overview: MAZ31400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31400ML can be used for catalog matching and distributor lookup.

DIODE ZENER 14V 200MW MINI3 Product overview: MAZ31400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31400ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ31400ML - 074220-MAZ31400ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ31400ML
074220-MAZ31400ML
Diodes - Zener - Single - MAZ31400ML 074220-MAZ31400ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 074220-MAZ31400ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 9V Voltage - Zener (Nom) (Vz): 14V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 074220-MAZ31400ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 14V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ31400ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ31400ML
Discrete Semiconductor Products - Diodes - Zener MAZ31400ML
DIODE ZENER 14V 200MW MINI3

DIODE ZENER 14V 200MW MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ31400ML 074220-MAZ31400ML MAZ31400ML
Product Name 14V 200MW Zener Diode Diodes - Zener - Single - MAZ31400ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape Mini3-G1 Mini3-G1
RoHS Compliant RoHS
VZ 14 volts 14 volts 14 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data