Panasonic 13V 200MW Zener Diode MAZ31300ML

Description
Diode Zener 13V 200MW Mini 3P Product overview: MAZ31300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31300ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener 13V 200MW Mini 3P Product overview: MAZ31300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31300ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13V 200MW Zener Diode
287-MAZ31300ML
13V 200MW Zener Diode 287-MAZ31300ML
Diode Zener 13V 200MW Mini 3P Product overview: MAZ31300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31300ML can be used for catalog matching and distributor lookup.

Diode Zener 13V 200MW Mini 3P Product overview: MAZ31300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31300ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ31300ML - 787295-MAZ31300ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ31300ML
787295-MAZ31300ML
Diodes - Zener - Single - MAZ31300ML 787295-MAZ31300ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 787295-MAZ31300ML Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±6% Power - Max: 200mW Current - Reverse Leakage @ Vr: 100nA @ 9V Voltage - Zener (Nom) (Vz): 13V Part Status: Obsolete(EOL) Family Name: MAZ31300M Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 30 Ohm Alternative Parts (Cross-Reference): BZX84-B13,215; BZX84-B13,235; BZX84-B13; 02CZ13-Z(T5LUPTL,F; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 787295-MAZ31300ML
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±6%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 100nA @ 9V
Voltage - Zener (Nom) (Vz): 13V
Part Status: Obsolete(EOL)
Family Name: MAZ31300M
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini3-G1
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 30 Ohm
Alternative Parts (Cross-Reference): BZX84-B13,215; BZX84-B13,235; BZX84-B13; 02CZ13-Z(T5LUPTL,F;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ31300ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ31300ML
Discrete Semiconductor Products - Diodes - Zener MAZ31300ML
DIODE ZENER 13V 200MW MINI3

DIODE ZENER 13V 200MW MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ31300ML 787295-MAZ31300ML MAZ31300ML
Product Name 13V 200MW Zener Diode Diodes - Zener - Single - MAZ31300ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape Mini3-G1
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C6V8X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
10 suppliers