Zener Diode, 12V V(Z), 5.39%, 0.2W, Silicon, Unidirectional, TO-236, SC-59, 3 PIN Product overview: MAZ3120 from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 0.2W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZ3120 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1215521-MAZ3120
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-MAZ3120 | 1215521-MAZ3120 |
| Product Name | 12V 0.2W Zener Diode | Diodes - Zener - Single - MAZ3120 |
| RoHS Compliant | RoHS |