Panasonic 10V 200MW Zener Diode MAZ31000ML

Description
DIODE ZENER 10V 200MW MINI3 Product overview: MAZ31000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31000ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 10V 200MW MINI3 Product overview: MAZ31000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31000ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 200MW Zener Diode
287-MAZ31000ML
10V 200MW Zener Diode 287-MAZ31000ML
DIODE ZENER 10V 200MW MINI3 Product overview: MAZ31000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31000ML can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 200MW MINI3 Product overview: MAZ31000ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ31000ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ31000ML - 1065518-MAZ31000ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ31000ML
1065518-MAZ31000ML
Diodes - Zener - Single - MAZ31000ML 1065518-MAZ31000ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065518-MAZ31000ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 20 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): BZX84C10LT3G; SZBZX84C10LT1G; SZBZX84C10ET3G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065518-MAZ31000ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): BZX84C10LT3G; SZBZX84C10LT1G; SZBZX84C10ET3G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ31000ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ31000ML
Discrete Semiconductor Products - Diodes - Zener MAZ31000ML
DIODE ZENER 10V 200MW MINI3

DIODE ZENER 10V 200MW MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ31000ML 1065518-MAZ31000ML MAZ31000ML
Product Name 10V 200MW Zener Diode Diodes - Zener - Single - MAZ31000ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape Mini3-G1 Mini3-G1
RoHS Compliant RoHS
VZ 10 volts 10 volts 10 volts
ZZT 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data