Panasonic 8.2V 200MW Zener Diode MAZ30820ML

Description
DIODE ZENER 8.2V 200MW MINI3 Product overview: MAZ30820ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30820ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 8.2V 200MW MINI3 Product overview: MAZ30820ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30820ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2V 200MW Zener Diode
287-MAZ30820ML
8.2V 200MW Zener Diode 287-MAZ30820ML
DIODE ZENER 8.2V 200MW MINI3 Product overview: MAZ30820ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30820ML can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 200MW MINI3 Product overview: MAZ30820ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30820ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ30820ML - 1065516-MAZ30820ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ30820ML
1065516-MAZ30820ML
Diodes - Zener - Single - MAZ30820ML 1065516-MAZ30820ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1065516-MAZ30820ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 15 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: Mini3-G1 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1065516-MAZ30820ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 15 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MAZ30820ML - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MAZ30820ML
Single Zener Diodes MAZ30820ML
DIODE ZENER 8.2V 200MW MINI3

DIODE ZENER 8.2V 200MW MINI3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ30820ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ30820ML
Discrete Semiconductor Products - Diodes - Zener MAZ30820ML
DIODE ZENER 8.2V 200MW MINI3

DIODE ZENER 8.2V 200MW MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ30820ML 1065516-MAZ30820ML MAZ30820ML MAZ30820ML
Product Name 8.2V 200MW Zener Diode Diodes - Zener - Single - MAZ30820ML Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape Mini3-G1 SOT23; TO-236-3, SC-59, SOT-23-3; SC-59 Mini3-G1
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts 8.2 volts
ZZT 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data