Panasonic 7.5V 200MW Zener Diode MAZ30750ML

Description
Diode Zener 7.5V 200MW Mini 3P Product overview: MAZ30750ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30750ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener 7.5V 200MW Mini 3P Product overview: MAZ30750ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30750ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5V 200MW Zener Diode
287-MAZ30750ML
7.5V 200MW Zener Diode 287-MAZ30750ML
Diode Zener 7.5V 200MW Mini 3P Product overview: MAZ30750ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30750ML can be used for catalog matching and distributor lookup.

Diode Zener 7.5V 200MW Mini 3P Product overview: MAZ30750ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30750ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ30750ML - 787294-MAZ30750ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ30750ML
787294-MAZ30750ML
Diodes - Zener - Single - MAZ30750ML 787294-MAZ30750ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 787294-MAZ30750ML Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±6% Power - Max: 200mW Current - Reverse Leakage @ Vr: 1μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Part Status: Obsolete(EOL) Family Name: MAZ30750M Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 15 Ohm Alternative Parts (Cross-Reference): CMPZ4693; CMPZ4693 BK Lead Free; BZX84-B7V5; BZX84-B7V5,235; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 787294-MAZ30750ML
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±6%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Part Status: Obsolete(EOL)
Family Name: MAZ30750M
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini3-G1
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 15 Ohm
Alternative Parts (Cross-Reference): CMPZ4693; CMPZ4693 BK Lead Free; BZX84-B7V5; BZX84-B7V5,235;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ30750ML - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MAZ30750ML
Discrete Semiconductor Products - Diodes - Zener MAZ30750ML
DIODE ZENER 7.5V 200MW MINI3

DIODE ZENER 7.5V 200MW MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ30750ML 787294-MAZ30750ML MAZ30750ML
Product Name 7.5V 200MW Zener Diode Diodes - Zener - Single - MAZ30750ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape Mini3-G1
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data