Panasonic Diodes - Zener - Single - MAZ30620ML MAZ30620ML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 787293-MAZ30620ML Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±6% Power - Max: 200mW Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Part Status: Obsolete(EOL) Family Name: MAZ30620M Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 20 Ohm Alternative Parts (Cross-Reference): BZX84-C6V2,235; DZD6.2Y; BZX84C6V2E; CMPZ4691 BK; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 787293-MAZ30620ML Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±6% Power - Max: 200mW Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Part Status: Obsolete(EOL) Family Name: MAZ30620M Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 20 Ohm Alternative Parts (Cross-Reference): BZX84-C6V2,235; DZD6.2Y; BZX84C6V2E; CMPZ4691 BK; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZ30620ML - 787293-MAZ30620ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ30620ML
787293-MAZ30620ML
Diodes - Zener - Single - MAZ30620ML 787293-MAZ30620ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 787293-MAZ30620ML Packaging: Reel package Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±6% Power - Max: 200mW Current - Reverse Leakage @ Vr: 3μA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Part Status: Obsolete(EOL) Family Name: MAZ30620M Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 20 Ohm Alternative Parts (Cross-Reference): BZX84-C6V2,235; DZD6.2Y; BZX84C6V2E; CMPZ4691 BK; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 787293-MAZ30620ML
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±6%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 3μA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Part Status: Obsolete(EOL)
Family Name: MAZ30620M
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini3-G1
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 20 Ohm
Alternative Parts (Cross-Reference): BZX84-C6V2,235; DZD6.2Y; BZX84C6V2E; CMPZ4691 BK;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6.2V 200MW Zener Diode
287-MAZ30620ML
6.2V 200MW Zener Diode 287-MAZ30620ML
DIODE ZENER 6.2V 200MW MINI3 Product overview: MAZ30620ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30620ML can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 200MW MINI3 Product overview: MAZ30620ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30620ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ30620ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ30620ML
Discrete Semiconductor Products - Diodes - Zener MAZ30620ML
DIODE ZENER 6.2V 200MW MINI3

DIODE ZENER 6.2V 200MW MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 787293-MAZ30620ML 287-MAZ30620ML MAZ30620ML
Product Name Diodes - Zener - Single - MAZ30620ML 6.2V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
VZ 6.2 volts 6.2 volts 6.2 volts
ZZT 20 ohms 20 ohms 20 ohms
IR 0.0030 mA 3 mA
Package Cut Tape Mini3-G1
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1709031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers