DIODE ZENER 5.6V 200MW MINI3 Product overview: MAZ30560ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30560ML can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 128495-MAZ30560ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: Mini3-G1
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): 02CZ5.6-X(5LN-CN,F; 02CZ5.6-X(TE85R,F); 02CZ5.6-X;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
DIODE ZENER 5.6V 200MW MINI3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MAZ30560ML | 128495-MAZ30560ML | MAZ30560ML |
| Product Name | 5.6V 200MW Zener Diode | Diodes - Zener - Single - MAZ30560ML | Discrete Semiconductor Products - Diodes - Zener |
| Package | Cut Tape | Mini3-G1 | Mini3-G1 |
| RoHS Compliant | RoHS | ||
| VZ | 5.6 volts | 5.6 volts | 5.6 volts |
| ZZT | 40 ohms | 40 ohms | 40 ohms |