Panasonic 4.7V 200MW Zener Diode MAZ30470ML

Description
DIODE ZENER 4.7V 200MW MINI3 Product overview: MAZ30470ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30470ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 200MW MINI3 Product overview: MAZ30470ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30470ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7V 200MW Zener Diode
287-MAZ30470ML
4.7V 200MW Zener Diode 287-MAZ30470ML
DIODE ZENER 4.7V 200MW MINI3 Product overview: MAZ30470ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30470ML can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 200MW MINI3 Product overview: MAZ30470ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30470ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 999082-MAZ30470ML - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
999082-MAZ30470ML
Discrete Semiconductor Products - Diodes - Zener - Single 999082-MAZ30470ML
Win Source Part Number: 999082-MAZ30470ML Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±6% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 1 V Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 80 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: Mini3-G1 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: MA3047-(TX),MA3047TR ,MA3047CT-ND,MA3047- TX,MA3047,MAZ30470ML CT,MAZ30470MLCT-NDR, MAZ30470MLTR,MA3047C T,MAZ30470MLTRINACTI VE,MAZ30470MLTR-NDR, MAZ30470MLDKR,MAZ304 70MLDKR-NDR,MA3047TR -ND Base Product Number: MAZ3047 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 999082-MAZ30470ML
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±6%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 1 V
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: Mini3-G1
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: MA3047-(TX),MA3047TR,MA3047CT-ND,MA3047-TX,MA3047,MAZ30470MLCT,MAZ30470MLCT-NDR,MAZ30470MLTR,MA3047CT,MAZ30470MLTRINACTIVE,MAZ30470MLTR-NDR,MAZ30470MLDKR,MAZ30470MLDKR-NDR,MA3047TR-ND
Base Product Number: MAZ3047
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ30470ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ30470ML
Discrete Semiconductor Products - Diodes - Zener MAZ30470ML
DIODE ZENER 4.7V 200MW MINI3

DIODE ZENER 4.7V 200MW MINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ30470ML 999082-MAZ30470ML MAZ30470ML
Product Name 4.7V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape TO-236-3, SC-59, SOT-23-3 Mini3-G1
RoHS Compliant RoHS
VZ 4.7 volts 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C33X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers