Panasonic Diodes - Zener - Single - MAZ30330HL MAZ30330HL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 766686-MAZ30330HL Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±6% Power - Max: 200mW Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Part Status: Obsolete(EOL) Family Name: MAZ30330H Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 130 Ohm Alternative Parts (Cross-Reference): HZM3.3NB-E; Z02W3.3V; HZM3.3NBTR; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 766686-MAZ30330HL Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±6% Power - Max: 200mW Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Part Status: Obsolete(EOL) Family Name: MAZ30330H Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 130 Ohm Alternative Parts (Cross-Reference): HZM3.3NB-E; Z02W3.3V; HZM3.3NBTR; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZ30330HL - 766686-MAZ30330HL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ30330HL
766686-MAZ30330HL
Diodes - Zener - Single - MAZ30330HL 766686-MAZ30330HL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 766686-MAZ30330HL Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±6% Power - Max: 200mW Current - Reverse Leakage @ Vr: 20μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Part Status: Obsolete(EOL) Family Name: MAZ30330H Categories: Discrete Semiconductor Products Manufacturer Package: Mini3-G1 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Impedance (Maximum) (Zzt): 130 Ohm Alternative Parts (Cross-Reference): HZM3.3NB-E; Z02W3.3V; HZM3.3NBTR; Introduction Date: March 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 766686-MAZ30330HL
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±6%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Part Status: Obsolete(EOL)
Family Name: MAZ30330H
Categories: Discrete Semiconductor Products
Manufacturer Package: Mini3-G1
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Impedance (Maximum) (Zzt): 130 Ohm
Alternative Parts (Cross-Reference): HZM3.3NB-E; Z02W3.3V; HZM3.3NBTR;
Introduction Date: March 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 200MW Zener Diode
287-MAZ30330HL
3.3V 200MW Zener Diode 287-MAZ30330HL
DIODE ZENER 3.3V 200MW MINI3 Product overview: MAZ30330HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30330HL can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 200MW MINI3 Product overview: MAZ30330HL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ30330HL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ30330HL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ30330HL
Discrete Semiconductor Products - Diodes - Zener MAZ30330HL
DIODE ZENER 3.3V 200MW MINI3

DIODE ZENER 3.3V 200MW MINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 766686-MAZ30330HL 287-MAZ30330HL MAZ30330HL
Product Name Diodes - Zener - Single - MAZ30330HL 3.3V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
VZ 3.3 volts 3.3 volts 3.3 volts
ZZT 130 ohms 130 ohms 130 ohms
IR 0.0200 mA 20 mA
Package Cut Tape Mini3-G1
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4734A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers