Panasonic 16V 1W Zener Diode MAZ21600AG

Description
Diode Zener 16V 1W DO-41 Product overview: MAZ21600AG from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ21600AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener 16V 1W DO-41 Product overview: MAZ21600AG from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ21600AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16V 1W Zener Diode - 287-MAZ21600AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 1W Zener Diode
287-MAZ21600AG
16V 1W Zener Diode 287-MAZ21600AG
Diode Zener 16V 1W DO-41 Product overview: MAZ21600AG from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ21600AG can be used for catalog matching and distributor lookup.

Diode Zener 16V 1W DO-41 Product overview: MAZ21600AG from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ21600AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZ21600AG - 862825-MAZ21600AG - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZ21600AG
862825-MAZ21600AG
Diodes - Zener - Single - MAZ21600AG 862825-MAZ21600AG
Manufacturer: Panasonic Win Source Part Number: 862825-MAZ21600AG Features: Zener Diode 16 V 1 W ±6% Through Hole DO41-A1 Package: Reel - TR Package: DO-204AL, DO-41, Axial Mounting: Through Hole Part Status: Obsolete Family Name: MAZ216 Categories: Discrete Semiconductor Products Case / Package: DO41-A1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 7000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: MAZ21600AGTR, MAZ21600AGCT

Manufacturer: Panasonic
Win Source Part Number: 862825-MAZ21600AG
Features: Zener Diode 16 V 1 W ±6% Through Hole DO41-A1
Package: Reel - TR
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: MAZ216
Categories: Discrete Semiconductor Products
Case / Package: DO41-A1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 7000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MAZ21600AGTR, MAZ21600AGCT

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ21600AG - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MAZ21600AG
Discrete Semiconductor Products - Diodes - Zener MAZ21600AG
DIODE ZENER 16V 1W DO41

DIODE ZENER 16V 1W DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ21600AG 862825-MAZ21600AG MAZ21600AG
Product Name 16V 1W Zener Diode Diodes - Zener - Single - MAZ21600AG Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape DO41-A1 DO41-A1
RoHS Compliant RoHS
VZ 16 volts 16 volts
ZZT 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B36,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers