DIODE ZENER 7.5V 1W DO41 Product overview: MAZ20750AG from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ20750AG can be used for catalog matching and distributor lookup.
Win Source Part Number: 977836-MAZ20750AG
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 7,000
Tolerance: ±6%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 3 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 5 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO41-A1
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: MAZ20750AGTR,MAZ2075
Base Product Number: MAZ2075
Product Status: Obsolete
DIODE ZENER 7.5V 1W DO41
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MAZ20750AG | 977836-MAZ20750AG | MAZ20750AG |
| Product Name | 7.5V 1W Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener |
| Package | Cut Tape | DO-204AL, DO-41, Axial | DO41-A1 |
| RoHS Compliant | RoHS | ||
| VZ | 7.5 volts | 7.5 volts | 7.5 volts |
| ZZT | 5 ohms | 5 ohms | 5 ohms |