Panasonic 5.1V 1W Zener Diode MAZ20510AG

Description
Diode Zener 5.1V 1W DO-41 Product overview: MAZ20510AG from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ20510AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener 5.1V 1W DO-41 Product overview: MAZ20510AG from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ20510AG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 1W Zener Diode - 287-MAZ20510AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1W Zener Diode
287-MAZ20510AG
5.1V 1W Zener Diode 287-MAZ20510AG
Diode Zener 5.1V 1W DO-41 Product overview: MAZ20510AG from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ20510AG can be used for catalog matching and distributor lookup.

Diode Zener 5.1V 1W DO-41 Product overview: MAZ20510AG from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZ20510AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1075910-MAZ20510AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1075910-MAZ20510AG
Discrete Semiconductor Products - Diodes - Zener - Single 1075910-MAZ20510AG
Win Source Part Number: 1075910-MAZ20510AG Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 7,000 Tolerance: ±6% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA Current - Reverse Leakage @ Vr: 20 µA @ 1 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 10 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO41-A1 Alternative Parts (Cross-Reference): BZX85C5V1-TAP; BZX85C5V1; BZX85C5V1-TR; BZX85C5V1-T50A; 1N4733ATR; 1N4733A-TAP; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: MAZ20510AGCT,MAZ2051 0AGTR Base Product Number: MAZ2051 Product Status: Obsolete

Win Source Part Number: 1075910-MAZ20510AG
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 7,000
Tolerance: ±6%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1 V @ 200 mA
Current - Reverse Leakage @ Vr: 20 µA @ 1 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 10 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO41-A1
Alternative Parts (Cross-Reference): BZX85C5V1-TAP; BZX85C5V1; BZX85C5V1-TR; BZX85C5V1-T50A; 1N4733ATR; 1N4733A-TAP;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: MAZ20510AGCT,MAZ20510AGTR
Base Product Number: MAZ2051
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZ20510AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZ20510AG
Discrete Semiconductor Products - Diodes - Zener MAZ20510AG
DIODE ZENER 5.1V 1W DO41

DIODE ZENER 5.1V 1W DO41

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZ20510AG 1075910-MAZ20510AG MAZ20510AG
Product Name 5.1V 1W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape DO-204AL, DO-41, Axial DO41-A1
RoHS Compliant RoHS
VZ 5.1 volts 5.1 volts 5.1 volts
ZZT 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data