Panasonic 7.5V 150MW Zener Diode MAYS075GZL

Description
DIODE ZENER 7.5V 150MW SSMINI2 Product overview: MAYS075GZL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAYS075GZL can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 7.5V 150MW SSMINI2 Product overview: MAYS075GZL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAYS075GZL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7.5V 150MW Zener Diode - 295-MAYS075GZL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 150MW Zener Diode
295-MAYS075GZL
7.5V 150MW Zener Diode 295-MAYS075GZL
DIODE ZENER 7.5V 150MW SSMINI2 Product overview: MAYS075GZL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAYS075GZL can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 150MW SSMINI2 Product overview: MAYS075GZL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAYS075GZL can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - MAYS075GZL - 022334-MAYS075GZL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAYS075GZL
022334-MAYS075GZL
Diodes - Zener - Single - MAYS075GZL 022334-MAYS075GZL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 022334-MAYS075GZL Packaging: Reel - TR Mounting: SMD (SMT) Current - Reverse Leakage @ Vr: 2μA @ 5V Voltage - Zener (Nom) (Vz): 7.5V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 022334-MAYS075GZL
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Reverse Leakage @ Vr: 2μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
Maximum Power Dissipation: 150mW

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MAYS075GZL 022334-MAYS075GZL
Product Name 7.5V 150MW Zener Diode Diodes - Zener - Single - MAYS075GZL
Package Cut Tape SSMini2-F4
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diode, Full Reel; Zener Voltage Nom Nexperia - 27AC1175 - Newark, An Avnet Company
Specs
Package SOD-80C; SOD-80
Pin Count 2
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details