Panasonic Schottky 30V 100MA Diode and Rectifier MAU2D3000B

Description
DIODE SCHOTTKY 30V 100MA USSMINI Product overview: MAU2D3000B from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MAU2D3000B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 100MA USSMINI Product overview: MAU2D3000B from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MAU2D3000B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 100MA Diode and Rectifier - 280-MAU2D3000B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-MAU2D3000B
Schottky 30V 100MA Diode and Rectifier 280-MAU2D3000B
DIODE SCHOTTKY 30V 100MA USSMINI Product overview: MAU2D3000B from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MAU2D3000B can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA USSMINI Product overview: MAU2D3000B from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MAU2D3000B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - MAU2D3000B - 021075-MAU2D3000B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MAU2D3000B
021075-MAU2D3000B
Diodes, Rectifiers - Single - MAU2D3000B 021075-MAU2D3000B
Manufacturer: Panasonic Electronic Components Win Source Part Number: 021075-MAU2D3000B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 580mV @ 100mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 2μA @ 30V Capacitance @ Vr, F: 9pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: USSMini2-F1 Alternative Parts (Cross-Reference): MAU2D30; DB2U309; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 021075-MAU2D3000B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 580mV @ 100mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 2μA @ 30V
Capacitance @ Vr, F: 9pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: USSMini2-F1
Alternative Parts (Cross-Reference): MAU2D30; DB2U309;
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MAU2D3000B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MAU2D3000B
Discrete Semiconductor Products - Diodes - Rectifiers MAU2D3000B
DIODE SCHOT 30V 100MA USSMINI2

DIODE SCHOT 30V 100MA USSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Rectifiers
Product Number 280-MAU2D3000B 021075-MAU2D3000B MAU2D3000B
Product Name Schottky 30V 100MA Diode and Rectifier Diodes, Rectifiers - Single - MAU2D3000B Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape USSMini2-F1
RoHS Compliant RoHS
IO 0.1000 amps
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data