Panasonic Diodes, Rectifiers - Single - MAU2D2900B MAU2D2900B

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 105650-MAU2D2900B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 120μA @ 30V Capacitance @ Vr, F: 11pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: USSMini2-F1
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 105650-MAU2D2900B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 120μA @ 30V Capacitance @ Vr, F: 11pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: USSMini2-F1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - MAU2D2900B - 105650-MAU2D2900B - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - MAU2D2900B
105650-MAU2D2900B
Diodes, Rectifiers - Single - MAU2D2900B 105650-MAU2D2900B
Manufacturer: Panasonic Electronic Components Win Source Part Number: 105650-MAU2D2900B Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA (DC) Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA Reverse Recovery Time (trr): 1ns Current - Reverse Leakage @ Vr: 120μA @ 30V Capacitance @ Vr, F: 11pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: USSMini2-F1

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 105650-MAU2D2900B
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 420mV @ 100mA
Reverse Recovery Time (trr): 1ns
Current - Reverse Leakage @ Vr: 120μA @ 30V
Capacitance @ Vr, F: 11pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: USSMini2-F1

Buy Now Datasheet
30V 100MA Diode and Rectifier - 280-MAU2D2900B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 100MA Diode and Rectifier
280-MAU2D2900B
30V 100MA Diode and Rectifier 280-MAU2D2900B
DIODE SCHOT 30V 100MA USSMINI2 Product overview: MAU2D2900B from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MAU2D2900B can be used for catalog matching and distributor lookup.

DIODE SCHOT 30V 100MA USSMINI2 Product overview: MAU2D2900B from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MAU2D2900B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MAU2D2900B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MAU2D2900B
Discrete Semiconductor Products - Diodes - Rectifiers MAU2D2900B
DIODE SCHOT 30V 100MA USSMINI2

DIODE SCHOT 30V 100MA USSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Rectifiers
Product Number 105650-MAU2D2900B 280-MAU2D2900B MAU2D2900B
Product Name Diodes, Rectifiers - Single - MAU2D2900B 30V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Obsolete(EOL) Removed
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA878C10R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 100 volts
View Details
Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B481E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details