Win Source Part Number: 1074822-MAU211100B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80 V
Current - Average Rectified (Io): 100mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Reverse Recovery Time (trr): 3 ns
Current - Reverse Leakage @ Vr: 100 nA @ 75 V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Package / Case: SOD-923
Supplier Device Package: USSMini2-F1
Alternative Parts (Cross-Reference): M1MA141WKT1; M1MA152AT1G; M1MA151AT1G; 1N4148WT-7; BAV199T-7-F; BAV170T-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0070
Mfr: Panasonic Electronic Components
Other Names: MAU211100BCT,MAU2111
Base Product Number: MAU2111
Product Status: Obsolete
DIODE GP 80V 100MA USSMINI2-F1 Product overview: MAU211100B from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MAU211100B can be used for catalog matching and distributor lookup.
DIODE GP 80V 100MA USSMINI2-F1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 1074822-MAU211100B | 280-MAU211100B | MAU211100B |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 80V 100MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.2 volts | 1.2 volts | |
| VR | 80 volts | ||
| IR | 0.1000 mA | ||
| trr | 3 ns |