Panasonic 80V 100MA Diode and Rectifier MAS3132EGL

Description
DIODE ARRAY 80V 100MA SSSMINI3 Product overview: MAS3132EGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MAS3132EGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY 80V 100MA SSSMINI3 Product overview: MAS3132EGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MAS3132EGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 100MA Diode and Rectifier
286-MAS3132EGL
80V 100MA Diode and Rectifier 286-MAS3132EGL
DIODE ARRAY 80V 100MA SSSMINI3 Product overview: MAS3132EGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MAS3132EGL can be used for catalog matching and distributor lookup.

DIODE ARRAY 80V 100MA SSSMINI3 Product overview: MAS3132EGL from Panasonic is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-MAS3132EGL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - MAS3132EGL - 002852-MAS3132EGL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - MAS3132EGL
002852-MAS3132EGL
Diodes, Rectifiers - Arrays - MAS3132EGL 002852-MAS3132EGL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 002852-MAS3132EGL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 3ns Current - Reverse Leakage @ Vr: 100nA @ 75V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSSMini3-F2

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 002852-MAS3132EGL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 3ns
Current - Reverse Leakage @ Vr: 100nA @ 75V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini3-F2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MAS3132EGL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
MAS3132EGL
Discrete Semiconductor Products - Diodes - Rectifiers MAS3132EGL
DIODE ARR GP 80V 100MA SSSMINI3

DIODE ARR GP 80V 100MA SSSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-MAS3132EGL 002852-MAS3132EGL MAS3132EGL
Product Name 80V 100MA Diode and Rectifier Diodes, Rectifiers - Arrays - MAS3132EGL Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape SSSMini3-F2
RoHS Compliant RoHS
IO 0.1000 amps
Tj -55 C (-67 F) 150 C (302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data