Panasonic Zener 7V 0.15W TVS Protection Diode MALS068X

Description
Zener Diode, 7V V(Z), 7.14%, 0.15W, Silicon, Bidirectional, ROHS COMPLIANT, SSMINI2-F1, SC-79, 2 PIN Product overview: MALS068X from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 7V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MALS068X can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 7V V(Z), 7.14%, 0.15W, Silicon, Bidirectional, ROHS COMPLIANT, SSMINI2-F1, SC-79, 2 PIN Product overview: MALS068X from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 7V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MALS068X can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Zener 7V 0.15W TVS Protection Diode - 144-MALS068X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener 7V 0.15W TVS Protection Diode
144-MALS068X
Zener 7V 0.15W TVS Protection Diode 144-MALS068X
Zener Diode, 7V V(Z), 7.14%, 0.15W, Silicon, Bidirectional, ROHS COMPLIANT, SSMINI2-F1, SC-79, 2 PIN Product overview: MALS068X from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 7V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MALS068X can be used for catalog matching and distributor lookup.

Zener Diode, 7V V(Z), 7.14%, 0.15W, Silicon, Bidirectional, ROHS COMPLIANT, SSMINI2-F1, SC-79, 2 PIN Product overview: MALS068X from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7V, 0.15W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 7V, 0.15W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MALS068X can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - MALS068X - 739751-MALS068X - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MALS068X
739751-MALS068X
TVS - TVS - Diodes - MALS068X 739751-MALS068X
Manufacturer: Panasonic Win Source Part Number: 739751-MALS068X Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Reference case: SOD5230603-6.8V Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 739751-MALS068X
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Reference case: SOD5230603-6.8V
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-MALS068X 739751-MALS068X
Product Name Zener 7V 0.15W TVS Protection Diode TVS - TVS - Diodes - MALS068X
PD 0.1500 milliwatts
Unlock Full Specs
to access all available technical data