Panasonic Motor Starter, 1-Phase, 100W, 120Vac; Power Rating Panasonic MADHT1107BA1

Description
MOTOR STARTER, 1-PHASE, 100W, 120VAC; Power Rating:100W; No. of Phases:Single Phase; Current Rating:7.5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1-PHASE, 100W, 120VAC; Power Rating:100W; No. of Phases:Single Phase; Current Rating:7.5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Phase, 100W, 120Vac; Power Rating Panasonic - 85X1050 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Phase, 100W, 120Vac; Power Rating Panasonic
85X1050
Motor Starter, 1-Phase, 100W, 120Vac; Power Rating Panasonic 85X1050
MOTOR STARTER, 1-PHASE, 100W, 120VAC; Power Rating:100W; No. of Phases:Single Phase; Current Rating:7.5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 1-PHASE, 100W, 120VAC; Power Rating:100W; No. of Phases:Single Phase; Current Rating:7.5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85X1050
Product Name Motor Starter, 1-Phase, 100W, 120Vac; Power Rating Panasonic
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-22B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
IEC 9 A Contactor - 100-C09EJ300 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
2 suppliers
Thermal Overload/Heater - 6518995 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.3600 amps
View Details