Panasonic Motor Starter, 1-Phase, 50W, 120Vac; Power Rating Panasonic MADHT1105BA1

Description
MOTOR STARTER, 1-PHASE, 50W, 120VAC; Power Rating:50W; No. of Phases:Single Phase; Current Rating:5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1-PHASE, 50W, 120VAC; Power Rating:50W; No. of Phases:Single Phase; Current Rating:5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Phase, 50W, 120Vac; Power Rating Panasonic - 85X1045 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Phase, 50W, 120Vac; Power Rating Panasonic
85X1045
Motor Starter, 1-Phase, 50W, 120Vac; Power Rating Panasonic 85X1045
MOTOR STARTER, 1-PHASE, 50W, 120VAC; Power Rating:50W; No. of Phases:Single Phase; Current Rating:5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 1-PHASE, 50W, 120VAC; Power Rating:50W; No. of Phases:Single Phase; Current Rating:5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85X1045
Product Name Motor Starter, 1-Phase, 50W, 120Vac; Power Rating Panasonic
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UED01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
65A Manual Motor Starters - MMS-63H-65A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 18857387 - Radwell International
Specs
Device Technology Solid State
Continuous Current 75 amps
Motor Voltage 240 to 280 volts
View Details
Contactor - 18284311 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 5
View Details