Panasonic Motor Starter, 1-Phase, 50W, 120Vac; Power Rating Panasonic MADHT1105B01

Description
MOTOR STARTER, 1-PHASE, 50W, 120VAC; Power Rating:50W; No. of Phases:Single Phase; Current Rating:5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1-PHASE, 50W, 120VAC; Power Rating:50W; No. of Phases:Single Phase; Current Rating:5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1-Phase, 50W, 120Vac; Power Rating Panasonic - 85X1046 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1-Phase, 50W, 120Vac; Power Rating Panasonic
85X1046
Motor Starter, 1-Phase, 50W, 120Vac; Power Rating Panasonic 85X1046
MOTOR STARTER, 1-PHASE, 50W, 120VAC; Power Rating:50W; No. of Phases:Single Phase; Current Rating:5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 1-PHASE, 50W, 120VAC; Power Rating:50W; No. of Phases:Single Phase; Current Rating:5A; Supply Voltage Min:100VAC; Supply Voltage Max:120VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85X1046
Product Name Motor Starter, 1-Phase, 50W, 120Vac; Power Rating Panasonic
AC Motor Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Starter - 99575678 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
AC Motor Phase Three
Number of Poles 3
View Details
3 Pole AC/DC Coil Contactors - MC-225A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details